SiTime Corporation Voltage-Controlled Oscillators SiT3373AC-1B3-33NU622.080000

Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It offers frequency stability as low as ±15 ppm and integrates on-chip regulators to suppress power supply noise. Available in industry-standard 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages, it supports operating temperatures from -40°C to 105°C and features programmable pull ranges up to ±3200 ppm, with typical phase jitter of 0.225 ps RMS (12 kHz to 20 MHz bandwidth). Output signaling includes LVPECL, LVDS, or HCSL.

Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It offers frequency stability as low as ±15 ppm and integrates on-chip regulators to suppress power supply noise. Available in industry-standard 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages, it supports operating temperatures from -40°C to 105°C and features programmable pull ranges up to ±3200 ppm, with typical phase jitter of 0.225 ps RMS (12 kHz to 20 MHz bandwidth). Output signaling includes LVPECL, LVDS, or HCSL.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3373AC-1B3-33NU622.080000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3373AC-1B3-33NU622.080000
Voltage-Controlled Oscillators SiT3373AC-1B3-33NU622.080000
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3373AC-1B3-33NU622.080000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 3.2x2.5
Frequency 622 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0036.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0360 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-00.128 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details