The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device features a typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth and supports frequency stability as low as ±15 ppm across operating temperatures from -40°C to 105°C. It integrates on-chip regulators to suppress power supply noise and offers programmable pull ranges up to ±3200 ppm. The part supports LVPECL, LVDS, and HCSL signaling formats and operates with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1B3-30NC540.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 540 MHz |
| Frequency Stability | 50 ppm |