The SiT3373 is a 220 MHz to 725 MHz differential VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in standard package sizes of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, and operates across industrial temperature ranges up to -40°C to 105°C. The device features a typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth and supports frequency stability as low as ±15 ppm. Input voltage options include 2.5 V, 2.8 V, 3.0 V, and 3.3 V, with output signaling types of LVPECL, LVDS, or HCSL. Integration of on-chip regulators eliminates the need for an external LDO, and programmability allows custom tuning of frequency, stability, and pull range up to ±3200 ppm.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1B3-28NZ622.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 622 MHz |
| Frequency Stability | 50 ppm |