The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance telecom, networking, and industrial applications. It supports LVDS signaling, operates at 2.8 V ±10%, and offers a frequency stability of ±50 ppm. The device is available in a 3.2 x 2.5 mm package, supports a frequency of 625.000000 MHz, and features a pull range of ±100 ppm. It operates across a temperature range of -40°C to 85°C and integrates on-chip regulators to suppress power supply noise. Phase jitter is 0.225 ps RMS (typical) over a 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1B3-28NX625.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 625 MHz |
| Frequency Stability | 50 ppm |