The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for networking, telecom, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, operates from a 2.8 V power supply, and offers a frequency stability of ±50 ppm. The device provides a pull range of ±100 ppm and achieves 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It is housed in a 3.2 x 2.5 mm package and supports industrial temperature ranges up to 85°C with an integrated output enable feature. On-chip regulators eliminate the need for an external LDO, and the device resists airflow, thermal gradients, shock, and vibration through DualMEMS® and TurboCompensation® technology.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1B3-28NU222.527472 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 223 MHz |
| Frequency Stability | 50 ppm |