The SiT3373 is a 220.000001 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications. It features a ±25 ppm pull range, 2.5 V supply voltage, LVDS output signaling, and a 3.2 x 2.5 mm package. The device operates over a temperature range of -40°C to 85°C, achieves 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth, and integrates on-chip regulators to eliminate the need for an external LDO. Frequency stability is ±25 ppm, and it supports extended industrial temperature operation.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1B2-33NH256.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 256 MHz |
| Frequency Stability | 25 ppm |