The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVDS signaling, operates with a 3.0 V supply, and offers a pull range of ±50 ppm. The device features industry-standard packages including 3.2 x 2.5 mm, with frequency accuracy to six decimal places and typ. 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It maintains frequency stability as low as ±25 ppm and operates across a temperature range of -40°C to 85°C. Integrated on-chip regulators eliminate the need for an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1B2-30NB540.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 540 MHz |
| Frequency Stability | 25 ppm |