The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance timing in telecom, networking, and industrial applications. It features a fixed frequency of 223.000000 MHz, ±25 ppm pull range, LVDS signaling, 2.5 V supply voltage, and operates over the extended industrial temperature range of -40°C to 105°C. The device is packaged in a 3.2 x 2.5 mm surface-mount form factor and integrates on-chip regulators to reject power supply noise, eliminating the need for an external LDO. Phase jitter is 0.225 ps RMS typ. over 12 kHz to 20 MHz bandwidth, and frequency stability is ±25 ppm.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1B2-25NE223.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 223 MHz |
| Frequency Stability | 25 ppm |