The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with adjustable pull range, designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVPECL, LVDS, or HCSL signaling, operates with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and offers frequency stability as low as ±15 ppm. The device features a wide operating temperature range from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm, it delivers 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth. Pull range options include ±25 ppm, ±50 ppm, ±80 ppm, ±100 ppm, ±150 ppm, ±200 ppm, ±400 ppm, ±800 ppm, ±1600 ppm, and ±3200 ppm.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AB-2B2-33NB250.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 250 MHz |
| Frequency Stability | 25 ppm |