The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with Ultra-low Jitter, available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It delivers 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth, supports frequency stability as low as ±15 ppm, and operates across a temperature range of -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and offers programmable pull ranges up to ±3200 ppm. It supports LVPECL, LVDS, and HCSL output signaling formats and is designed for telecom, networking, and industrial applications requiring low jitter and high stability in noisy environments.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4E9-33NZ128.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 128 MHz |
| Frequency Stability | 35 ppm |