The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, targeted for telecom, networking, and industrial applications requiring precise timing in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The part supports LVDS signaling, operates with a 3.0 V supply, and offers a frequency stability of ±35 ppm and a pull range of ±150 ppm. It features 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth and operates across a temperature range of -40°C to 105°C. Integrated on-chip regulators eliminate the need for an external LDO.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4E9-30NY216.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 216 MHz |
| Frequency Stability | 35 ppm |