The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It achieves 0.225 ps RMS phase jitter (typ) over a 12 kHz to 20 MHz bandwidth and offers frequency stability as low as ±15 ppm. The device supports operating temperatures from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. It uses SiTime's DualMEMS® and TurboCompensation® technologies for enhanced resistance to airflow, thermal gradients, shock, and vibration.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4E9-28NZ10.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 10 MHz |
| Frequency Stability | 35 ppm |