The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for applications requiring precise timing in noisy environments. It supports LVDS signaling, operates from a 3.0 V supply, and offers a pull range of ±100 ppm. The device is available in a 7.0 x 5.0 mm package with a center pad, and maintains frequency stability of ±50 ppm across an extended industrial temperature range of -40°C to 105°C. It features integrated power supply filtering and achieves 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4E3-30NY135.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 135 MHz |
| Frequency Stability | 50 ppm |