The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications, available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It supports frequency stability as low as ±15 ppm and offers pull ranges up to ±3200 ppm, with typified phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth. Operating across a temperature range from -40°C to 105°C, it integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO. The device supports LVPECL, LVDS, and HCSL signaling options and is engineered for telecom, networking, and industrial applications requiring high-frequency precision in noisy environments.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4E3-30NG96.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 96 MHz |
| Frequency Stability | 50 ppm |