SiTime Corporation Voltage-Controlled Oscillators SiT3372AI-4E3-30NG80.000000

Description
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device supports frequency stability as low as ±15 ppm, operates over a temperature range of -40°C to 105°C, and delivers 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. Output signaling options include LVPECL, LVDS, and HCSL, with programmable pull ranges up to ±3200 ppm. Power supply voltages range from 2.5 V to 3.3 V. It integrates on-chip regulators to suppress power supply noise and uses DualMEMS® and TurboCompensation® technologies to enhance resistance to airflow, thermal gradients, shock, and vibration.

Datasheet Summary
Powered by GS/AI

The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device supports frequency stability as low as ±15 ppm, operates over a temperature range of -40°C to 105°C, and delivers 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. Output signaling options include LVPECL, LVDS, and HCSL, with programmable pull ranges up to ±3200 ppm. Power supply voltages range from 2.5 V to 3.3 V. It integrates on-chip regulators to suppress power supply noise and uses DualMEMS® and TurboCompensation® technologies to enhance resistance to airflow, thermal gradients, shock, and vibration.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3372AI-4E3-30NG80.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3372AI-4E3-30NG80.000000
Voltage-Controlled Oscillators SiT3372AI-4E3-30NG80.000000
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO

1 MHz to 220 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3372AI-4E3-30NG80.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 7.0x5.0
Frequency 80 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AC-J5-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0375.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3750 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1534AC-H5-DCC-00.256E-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0003.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details