The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS output signaling, operates from a 3.0 V supply, and offers a pull range of ±100 ppm. The device provides frequency stability as low as ±15 ppm, achieves 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and supports industrial temperature range from -40°C to 105°C. It is housed in a 7.0 x 5.0 mm package with center pad and includes an output enable function. The part incorporates DualMEMS® and TurboCompensation® technologies for resistance to shock, vibration, and thermal gradients, and integrates on-chip regulators to eliminate need for an external LDO.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4E3-30NG125.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 125 MHz |
| Frequency Stability | 50 ppm |