SiTime Corporation Oscillators SIT3372AI-4E3-30NC10.240000

Description
10.24MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
10.24MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AI-4E3-30NC10.240000-ND - DigiKey
Thief River Falls, MN, United States
10.24MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead Exposed Pad

10.24MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3372AI-4E3-30NC10.240000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
32.768 kHz Low Power Clock Oscillator - OM-7605-C9 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Programmable Timers and Oscillators - ICM7555MTV/883 - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Crystals/Oscillators/Resonators - Pre-programmed Oscillators - 2N333 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency 133 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details