The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ±80 ppm pull range, 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth, and frequency stability of ±25 ppm. It operates across a temperature range of -40°C to 105°C and is available in a 7.0 x 5.0 mm package with LVDS output signaling and a 2.8 V supply. It integrates on-chip regulators to reject power supply noise and uses DualMEMS® and TurboCompensation® technology for resilience to environmental stress. The device supports industry-standard packages and is designed for telecom, networking, and industrial applications requiring low jitter and programmable frequencies.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4E3-28NC80.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 80 MHz |
| Frequency Stability | 50 ppm |