The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It offers a frequency stability as low as ±15 ppm, a pull range of ±1600 ppm, and 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth. The device operates over a temperature range of -40°C to 105°C and features integrated power supply noise filtering. Output signaling is HCSL, and the package is 7.0 x 5.0 mm with a center pad.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4E3-25NZ160.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 160 MHz |
| Frequency Stability | 50 ppm |