The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications. It supports LVDS signaling, operates from a 3.3 V supply, and offers a ±35 ppm frequency stability. The device is available in a 7.0 x 5.0 mm package with center pad, and provides a pull range of ±100 ppm. It operates across a temperature range of -40°C to 105°C and achieves 0.225 ps RMS phase jitter (typ) over a 12 kHz to 20 MHz bandwidth. On-chip regulators eliminate the need for an external LDO, and the package supports an Output Enable function.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4E2-33NU35.328000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 35.33 MHz |
| Frequency Stability | 25 ppm |