The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, targeted for telecom, networking, and industrial applications requiring precise timing in noisy environments. It supports LVDS signaling, a 3.3 V supply, and a pull range of ±96 ppm. The device features ±15 ppm frequency stability, 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and operates across a temperature range of -40°C to 105°C. It is packaged in a 7.0 x 5.0 mm surface-mount format with a center pad and includes an output enable function.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4E2-33NE96.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 96 MHz |
| Frequency Stability | 25 ppm |