The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, delivering 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It operates across temperature ranges up to -40°C to 105°C and integrates on-chip regulators to reject power supply noise. Available in industry-standard 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages, it supports LVPECL, LVDS, and HCSL output signaling with pull ranges up to ±3200 ppm. The device features programmability for custom frequency, voltage, and pull range configurations, eliminating the need for quartz-based custom builds.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4E2-30NU200.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 200 MHz |
| Frequency Stability | 25 ppm |