The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring stable clocking in noisy environments. It supports LVDS output signaling, operates with a 3.0 V power supply, and is available in a 7.0 x 5.0 mm package with center pad. The device offers a pull range of ±200 ppm, frequency stability of ±25 ppm, and operates over the extended industrial temperature range of -40°C to 105°C. It features on-chip power supply noise filtering and meets industry-standard form factors without requiring an external LDO.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4E2-30NG216.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 216 MHz |
| Frequency Stability | 25 ppm |