SiTime Corporation Oscillators SIT3372AI-4E2-28NU35.437431

Description
35.437431MHz VCXO HCSL Oscillator 2.8V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
35.437431MHz VCXO HCSL Oscillator 2.8V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AI-4E2-28NU35.437431-ND - DigiKey
Thief River Falls, MN, United States
35.437431MHz VCXO HCSL Oscillator 2.8V 6-SMD, No Lead Exposed Pad

35.437431MHz VCXO HCSL Oscillator 2.8V 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3372AI-4E2-28NU35.437431-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator - OM-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - CDP6872E - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.0100 to 10 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillator Crystal - 510BBA000110BAG - Richardson RFPD
Specs
Frequency 148 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details