The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, operates from a 2.8 V supply, and offers a frequency stability of ±35 ppm. The device is available in a 5.0 x 3.2 mm package with center pad, includes an output enable function, and maintains exceptional dynamic performance through DualMEMS® and TurboCompensation® technologies, with ±80 ppm pull range and 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It operates across a temperature range of -40°C to 85°C.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4E2-28NH35.328000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 35.33 MHz |
| Frequency Stability | 25 ppm |