The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with programmable frequency, stability, and pull range, designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVDS signaling, operates from a 2.8 V supply, and offers a ±25 ppm pull range. The device provides 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth and frequency stability of ±25 ppm. It is available in 7.0 × 5.0 mm, 5.0 × 3.2 mm, and 3.2 × 2.5 mm packages, with an operating temperature range from -40°C to 105°C. The output enable function is supported in the 7.0 × 5.0 mm and 5.0 × 3.2 mm packages. It integrates on-chip regulators to filter power supply noise, eliminating the need for an external LDO, and uses DualMEMS® and TurboCompensation® technologies for improved resistance to airflow, thermal gradients, shock, and vibration.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4E2-28NH25.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 25 MHz |
| Frequency Stability | 25 ppm |