The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO offering ±0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth, with frequency stability as low as ±15 ppm and support for industrial temperature ranges up to -40°C to 105°C. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device integrates on-chip regulators to suppress power supply noise and uses DualMEMS® and TurboCompensation® technology to resist airflow, thermal gradients, shock, and vibration. It supports LVDS signaling, a pull range of ±25 ppm, and an output enable function, and operates from a 2.5 V supply.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4E2-25NC148.425787 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 148 MHz |
| Frequency Stability | 25 ppm |