The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard package sizes of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It delivers 0.225 ps RMS phase jitter (typ) over a 12 kHz to 20 MHz bandwidth and supports frequency stability as low as ±15 ppm. The device operates across a wide temperature range from -40°C to 105°C and integrates on-chip regulators to reject power supply noise, eliminating the need for an external LDO. It uses SiTime's DualMEMS® and TurboCompensation® technology for resilience against airflow, thermal gradients, shock, and vibration. Output signaling options include LVPECL, LVDS, and HCSL with programmable pull ranges up to ±3200 ppm. The part is factory-programmable
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4B9-30NU75.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 75 MHz |
| Frequency Stability | 35 ppm |