The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard package sizes of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, designed for low-jitter applications in telecom, networking, and industrial systems. It offers frequency stability as low as ±15 ppm, supports operating temperatures from -40°C to 105°C, and delivers 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth. The device integrates on-chip regulators to suppress power supply noise and features programmable pull ranges up to ±3200 ppm. It supports LVPECL, LVDS, and HCSL output signaling standards and is engineered with SiTime's DualMEMS® and TurboCompensation® technology to resist airflow, thermal gradients, shock, and vibration.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4B9-28NH155.520000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 156 MHz |
| Frequency Stability | 35 ppm |