The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This part features a frequency stability of ±35 ppm, a 2.8 V ±10% supply voltage, LVDS signaling, and a pull range of ±150 ppm. It operates over the extended industrial temperature range of -40°C to 95°C and achieves 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. Integrated on-chip regulators eliminate the need for an external LDO, and the device supports advanced compensation for thermal gradients, shock, and vibration.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4B9-28NH100.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 35 ppm |