The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clock signals. It supports LVDS output signaling, operates with a 2.8 V power supply, and offers a frequency stability of ±35 ppm. The device is available in a 3.2 x 2.5 mm package and supports a pull range of ±35 ppm. It operates across a temperature range of -40°C to 85°C and integrates on-chip regulators to suppress power supply noise. Typical phase jitter is 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4B9-28NG135.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 135 MHz |
| Frequency Stability | 35 ppm |