The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It features ultra-low jitter of 0.225 ps RMS (typical) over 12 kHz to 20 MHz bandwidth, frequency stability as low as ±15 ppm, and support for operating temperatures from -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and utilizes DualMEMS® and TurboCompensation® technologies for resilience against airflow, thermal gradients, shock, and vibration. It supports LVPECL signaling, a 3.3 V supply voltage, and a pull range of ±200 ppm, with an output enable function available in its 5.0 x 3.2 mm package.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4B3-33NE200.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 200 MHz |
| Frequency Stability | 50 ppm |