The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, featuring a ±3200 ppm pull range, ±15 ppm frequency stability, and 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It supports LVDS signaling, operates from -40°C to 105°C, and is available in a 3.2 x 2.5 mm package with a 3.3 V supply. The device integrates on-chip regulators to reject power supply noise and uses DualMEMS® and TurboCompensation® technology for robust performance under thermal and mechanical stress.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4B3-33NE135.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 135 MHz |
| Frequency Stability | 50 ppm |