The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with a 3.2 x 2.5 mm package, offering ±15 ppm frequency stability and 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth. It supports HCSL signaling and operates across a temperature range of -40°C to 85°C with a 3.3 V ±10% supply. The device features on-chip regulators to reject power supply noise and provides ultra-low jitter performance for telecom, networking, and industrial applications.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4B2-33NH10.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 10 MHz |
| Frequency Stability | 25 ppm |