The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications. It is available in industry-standard package sizes of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This device offers frequency stability as low as ±15 ppm and a phase jitter of 0.225 ps RMS (typical) over a 12 kHz to 20 MHz bandwidth. It supports a wide temperature range from -40°C to 105°C and integrates on-chip regulators to eliminate the need for an external LDO. The part supports LVDS signaling, a 3.3 V supply voltage, and a pull range of ±50 ppm, with an Output Enable function in the 5.0 x 3.2 mm package.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4B2-33NE216.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 216 MHz |
| Frequency Stability | 25 ppm |