The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It supports frequency stability as low as ±15 ppm and operates across temperature ranges from -40°C to 105°C. The device is available in industry-standard package sizes of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It integrates on-chip regulators to eliminate the need for an external LDO and features programmable pull ranges up to ±3200 ppm. The part uses HCSL signaling, operates at 3.3 V ±10%, and includes an output enable function as indicated by the 'E' feature pin. All variants use SiTime's DualMEMS® and TurboCompensation® technology for resistance to shock, vibration, and thermal gradients.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4B2-25NE135.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 135 MHz |
| Frequency Stability | 25 ppm |