The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ±15 ppm frequency stability, 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth, and support for LVDS signaling in a 3.2 x 2.5 mm package. It operates across the extended industrial temperature range of -40°C to 105°C and integrates on-chip regulators to reject power supply noise. The device supports output enable functionality in larger packages and is designed for telecom, networking, and industrial applications requiring ultra-low jitter and programmable pull ranges.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4B2-25NC96.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 96 MHz |
| Frequency Stability | 25 ppm |