The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO featuring ±15 ppm frequency stability, 0.225 ps RMS phase jitter (typical over 12 kHz to 20 MHz bandwidth), and support for pull ranges up to ±3200 ppm. It operates across a temperature range of -40°C to 105°C and is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. The device integrates on-chip regulators to suppress power supply noise and uses DualMEMS® and TurboCompensation® technology for resilience to environmental stressors. It supports LVPECL, LVDS, and HCSL output signaling with a 3.3 V supply voltage and includes an output enable function for selected packages.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2E9-33NU10.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 10 MHz |
| Frequency Stability | 35 ppm |