The SiT3372 is a 1 MHz to 220 MHz differential VCXO for low-jitter applications, fabricated using DualMEMS® and TurboCompensation® technology to resist airflow, thermal gradients, shock, and vibration. It supports industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, with frequency stability as low as ±15 ppm and phase jitter of 0.225 ps RMS (typical) over 12 kHz to 20 MHz bandwidth. The device operates across temperatures from -40°C to 105°C and includes on-chip regulators to eliminate the need for an external LDO. Its programmable pull range options include ±100 ppm. The part is available with LVDS signaling and a 3.3 V supply.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2E9-33NH10.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 10 MHz |
| Frequency Stability | 35 ppm |