The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO for low-jitter applications, available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages. It offers frequency stability as low as ±15 ppm, typ 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and supports operating temperatures from -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and features programmable pull ranges up to ±3200 ppm. It supports LVPECL, LVDS, and HCSL output signaling standards.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2E9-30NE148.500000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 148 MHz |
| Frequency Stability | 35 ppm |