The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications, featuring ±100 ppm pull range, 0.225 ps RMS phase jitter (typ), frequency stability of ±35 ppm, operating temperature range of -40°C to 105°C, and available in 5.0 x 3.2 mm package with LVDS signaling and 2.8 V supply voltage.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2E9-28NB100.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 100 MHz |
| Frequency Stability | 35 ppm |