The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, delivering 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It supports frequency stability as low as ±15 ppm and operates across a temperature range of -40°C to 105°C. The device is available in industry-standard packages measuring 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. It integrates on-chip regulators to suppress power supply noise and features a programmable pull range up to ±3200 ppm. The part includes an output enable function and is offered with LVDS signaling at 3.3 V ±10%.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2E3-33NG100.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 100 MHz |
| Frequency Stability | 50 ppm |