SiTime Corporation Oscillators SIT3372AI-2E3-30NG30.720000

Description
30.72MHz VCXO LVDS Oscillator 3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
30.72MHz VCXO LVDS Oscillator 3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AI-2E3-30NG30.720000-ND - DigiKey
Thief River Falls, MN, United States
30.72MHz VCXO LVDS Oscillator 3V 6-SMD, No Lead Exposed Pad

30.72MHz VCXO LVDS Oscillator 3V 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3372AI-2E3-30NG30.720000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1534AI-H4-DCC-00.032 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 3.20E-5 MHz
Frequency Stability 100 ppm
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5642XMT - 1200473-LM5642XMT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Supply Voltage 4.5V ~ 36V
View Details
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S3 - S33305-12.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 12 MHz
Frequency Stability 50 ppm
View Details