The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter of 0.225 ps RMS (typical) over 12 kHz to 20 MHz bandwidth, designed for telecom, networking, and industrial applications. It supports frequency stability as low as ±15 ppm and operates across a temperature range of -40°C to 105°C. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, it features programmable pull ranges up to ±3200 ppm and integrates on-chip regulators to eliminate the need for an external LDO. This variant uses LVDS signaling, a 2.8 V supply, and a ±100 ppm pull range, with output enable functionality in the 5.0 x 3.2 mm package.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2E3-28NZ61.440000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 61.44 MHz |
| Frequency Stability | 50 ppm |