The SiT3372 is a 1 MHz to 220 MHz ultra-low jitter differential VCXO using DualMEMS™ and TurboCompensation™ technology for resistance to airflow, thermal gradients, shock, and vibration. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device offers frequency stability as low as ±15 ppm and achieves 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth. It supports supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and pull ranges up to ±3200 ppm. Operating temperature ranges include extended industrial (-40°C to 105°C) and full industrial (-40°C to 85°C) grades. Output signaling options include LVPECL, LVDS, and HCSL.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2E3-28NU216.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 216 MHz |
| Frequency Stability | 50 ppm |