The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is housed in a 7.0 x 5.0 mm package with center pad, operates over the extended industrial temperature range of -40°C to 105°C, and achieves 0.225 ps RMS phase jitter (typical) from 12 kHz to 20 MHz bandwidth. The device supports LVDS signaling with ±30.72 MHz frequency and ±15 ppm frequency stability, and integrates on-chip regulators to eliminate the need for an external LDO. It also features wide programmable pull ranges up to ±800 ppm and is engineered with DualMEMS® and TurboCompensation® technologies to resist airflow, thermal gradients, shock, and vibration.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2E3-25NC30.720000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 30.72 MHz |
| Frequency Stability | 50 ppm |