The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, delivering 0.225 ps RMS phase jitter (typ) over a 12 kHz to 20 MHz bandwidth. It features frequency stability as low as ±15 ppm and operates across a temperature range of -40°C to 105°C. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, the device supports LVPECL, LVDS, and HCSL signaling, and integrates on-chip regulators to eliminate the need for an external LDO. Pull range options extend up to ±3200 ppm, and the device is factory programmable for frequency, voltage, and output type. It is qualified for industrial applications requiring resistance to airflow, thermal gradients, shock, and vibration.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2E2-33NZ160.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 160 MHz |
| Frequency Stability | 25 ppm |