The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications, featuring ±1600 ppm pull range, 0.225 ps RMS phase jitter (typ) from 12 kHz to 20 MHz bandwidth, and frequency stability of ±35 ppm. It operates across -40°C to 105°C and is available in 7.0 x 5.0 mm surface-mount package with LVDS signaling and 3.3 V supply. Integration of on-chip regulators eliminates the need for an external LDO, and the device supports resistance to airflow, thermal gradients, shock, and vibration through DualMEMS® and TurboCompensation® technologies.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2E2-33NH160.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 160 MHz |
| Frequency Stability | 25 ppm |