SiTime Corporation Oscillators SIT3372AI-2E2-30NE75.000000

Description
75MHz VCXO LVDS Oscillator 3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
75MHz VCXO LVDS Oscillator 3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AI-2E2-30NE75.000000-ND - DigiKey
Thief River Falls, MN, United States
75MHz VCXO LVDS Oscillator 3V 6-SMD, No Lead Exposed Pad

75MHz VCXO LVDS Oscillator 3V 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3372AI-2E2-30NE75.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Pin Configurable-Selectable Oscillators - CY2XF24LXI009T - Shenzhen Shengyu Electronics Technology Limited
Specs
Oscillator Type XO; XO (Standard)
Operating Temperature -40 to 85 C (-40 to 185 F)
Output Type ECL; PECL; LVPECL; LVPECL
View Details
Surface Mount Oscillators - ECS-2033-036-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers