The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise timing in noisy environments. It supports LVDS signaling, operates from a 2.8 V supply, and offers a ±80 ppm pull range. Industrial-grade operation spans -40°C to 105°C, with frequency stability of ±25 ppm. Available in a 7.0 x 5.0 mm package with center pad, it integrates on-chip regulators to reject power supply noise and eliminates the need for an external LDO. Phase jitter is 0.225 ps RMS (typical) over a 12 kHz to 20 MHz bandwidth.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2E2-28NU75.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 75 MHz |
| Frequency Stability | 25 ppm |